Manufacturer: ON Semiconductor
Win Source Part Number: 898772-SZMM3Z12VST1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 12 V 300 mW ±2% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMM3
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMM3Z12VST1GOSTR, SZMM3Z12VST1GOSCT, SZMM3Z12VST1G-ND, SZMM3Z12VST1GOSDKR
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z12VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z12VST1G can be used for catalog matching and distributor lookup.
Zener Diode 12V 300mW ±2% Surface Mount SOD-323
Zener Diode 12V 300mW ±2% Surface Mount SOD-323
Zener Diode 12V 300mW ±2% Surface Mount SOD-323
Zener Diodes ZEN REG 0.2W TR
DIODE ZENER 12V 300MW SOD323
DIODE ZENER 12V 300MW SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 898772-SZMM3Z12VST1G | 287-SZMM3Z12VST1G | SZMM3Z12VST1GOSDKR-ND | SZMM3Z12VST1G | SZMM3Z12VST1G | SZMM3Z12VST1G |
| Product Name | Diodes - Zener - Single - SZMM3Z12VST1G | Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | SOD-323; SOD-323 | Tape and Reel | SOD-323; SOD-323-2 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS | |||||
| VZ | 12 volts | 12 volts | 12 volts |