Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Diode Array for ESD Protection, 3000-REEL Product overview: SZDF6A6.8FUT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZDF6A6.8FUT1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298701-SZDF6A6.8FUT
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Power - Peak Pulse: 75W
Power Line Protection: No
Capacitance @ Frequency: 40pF @ 1MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZDF6A6.8FUT1GOSTR,S
Base Product Number: SZDF6
TVS DIODE 5VWM SC88/SC70-6
TVS DIODE 5VWM SC88/SC70-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZDF6A6.8FUT1GOSCT-ND | 144-SZDF6A6.8FUT1G | 1298701-SZDF6A6.8FUT1G | SZDF6A6.8FUT1G | SZDF6A6.8FUT1G |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SC-88/SC70-6/SOT-363 | |
| Peak Pulse Power | 75 watts | 75 watts | 75 watts | 75 watts | |
| VBR | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 volts |