Zener Diode 6.2V 500mW ±6.45% Surface Mount SOD-523
500 mW Standard Tolerance Zener Diode Voltage Regulators 6.2 V (Automotive)
DIODE ZENER 6.2V 500MW SOD523
DIODE ZENER 6.2V 500MW SOD523
ZENER DIODE, 6.2V, 0.5W, SOD-523; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes
| DigiKey | Rochester Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZMM5Z6V2T5GTR-ND | SZMM5Z6V2T5G | SZMM5Z6V2T5G | SZMM5Z6V2T5G | 91AH9183 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 6.2V, 0.5W, Sod-523; Zener Voltage Nom Onsemi | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-523; SOD-523-2 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 6.2 volts | 6.2 volts |