500 mW Standard Tolerance Zener Diode Voltage Regulators 9.1 V (Automotive)
Zener Diode 9.1V 500mW ±6.04% Surface Mount SOD-523
DIODE ZENER 9.1V 500MW SOD523
DIODE ZENER 9.1V 500MW SOD523
DIODE ZENER 9.1V 500MW SOD523
ZENER DIODE, 9.1V, 0.5W, SOD-523; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMM5Z9V1T5G | 488-SZMM5Z9V1T5GTR-ND | SZMM5Z9V1T5G | 91AH9185 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 9.1V, 0.5W, Sod-523; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Active | Active | ||
| Package | SOD-523; SOD-523-2 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| VZ | 9.1 volts |