onsemi Single Zener Diodes SZMM5Z3V0T5G

Description
DIODE ZENER 3V 500MW SOD523
Request a Quote Datasheet
Description
DIODE ZENER 3V 500MW SOD523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZMM5Z3V0T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z3V0T5GDKR-ND
Single Zener Diodes 488-SZMM5Z3V0T5GDKR-ND
DIODE ZENER 3V 500MW SOD523

DIODE ZENER 3V 500MW SOD523

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z3V0T5GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z3V0T5GCT-ND
Single Zener Diodes 488-SZMM5Z3V0T5GCT-ND
DIODE ZENER 3V 500MW SOD523

DIODE ZENER 3V 500MW SOD523

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z3V0T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z3V0T5GTR-ND
Single Zener Diodes 488-SZMM5Z3V0T5GTR-ND
Zener Diode 3V 500mW ±6.67% Surface Mount SOD-523

Zener Diode 3V 500mW ±6.67% Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMM5Z3V0T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMM5Z3V0T5G
Discrete Semiconductor Products - Diodes - Zener SZMM5Z3V0T5G
DIODE ZENER 3V 500MW SOD523

DIODE ZENER 3V 500MW SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZMM5Z3V0T5G
Zener Diodes SZMM5Z3V0T5G
Zener Diodes ZENER DIODE SOD523

Zener Diodes ZENER DIODE SOD523

Buy Now Datasheet
Zener Diode, 3V, 0.5W, Sod-523; Zener Voltage Nom Onsemi - 73AC4980 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
73AC4980
Zener Diode, 3V, 0.5W, Sod-523; Zener Voltage Nom Onsemi 73AC4980
ZENER DIODE, 3V, 0.5W, SOD-523; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 3V, 0.5W, SOD-523; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZMM5Z3V0T5GDKR-ND SZMM5Z3V0T5G SZMM5Z3V0T5G 73AC4980
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 3V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SOD-523; SOD-523 SOD-523; SOD-523-2 SOD-523; SOD-523
VZ 3 volts
ZZT 100 ohms
Unlock Full Specs
to access all available technical data