onsemi 22V 40W SOT-23 TVS Protection Diode SZMMBZ27VALT3G

Description
TVS Diode, 22V, 40W, SOT-23-3, Unidirectional Product overview: SZMMBZ27VALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 40W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ27VALT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 22V, 40W, SOT-23-3, Unidirectional Product overview: SZMMBZ27VALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 40W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ27VALT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22V 40W SOT-23 TVS Protection Diode
144-SZMMBZ27VALT3G
22V 40W SOT-23 TVS Protection Diode 144-SZMMBZ27VALT3G
TVS Diode, 22V, 40W, SOT-23-3, Unidirectional Product overview: SZMMBZ27VALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 40W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ27VALT3G can be used for catalog matching and distributor lookup.

TVS Diode, 22V, 40W, SOT-23-3, Unidirectional Product overview: SZMMBZ27VALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 40W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ27VALT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 959919-SZMMBZ27VALT3G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
959919-SZMMBZ27VALT3G
Circuit Protection - TVS - Diodes 959919-SZMMBZ27VALT3G
Win Source Part Number: 959919-SZMMBZ27VALT3 G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Breakdown (Min): 25.65V Voltage - Clamping (Max) @ Ipp: 40V Power - Peak Pulse: 40W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1A Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MMBZ18VALT1G; MMBZ27VCLT1G; MMBZ27VALT1G; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: SZMMBZ27VALT3GOSDKR, SZMMBZ27VALT3GOSTR,2 156-SZMMBZ27VALT3G-O S,ONSONSSZMMBZ27VALT 3G,SZMMBZ27VALT3GOSC T,SZMMBZ27VALT3G-ND Base Product Number: SZMMBZ27

Win Source Part Number: 959919-SZMMBZ27VALT3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 25.65V
Voltage - Clamping (Max) @ Ipp: 40V
Power - Peak Pulse: 40W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1A
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MMBZ18VALT1G; MMBZ27VCLT1G; MMBZ27VALT1G;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZMMBZ27VALT3GOSDKR,SZMMBZ27VALT3GOSTR,2156-SZMMBZ27VALT3G-OS,ONSONSSZMMBZ27VALT3G,SZMMBZ27VALT3GOSCT,SZMMBZ27VALT3G-ND
Base Product Number: SZMMBZ27

Buy Now Datasheet
Zener Diode Arrays - SZMMBZ27VALT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ27VALT3GOSDKR-ND
Zener Diode Arrays SZMMBZ27VALT3GOSDKR-ND
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - SZMMBZ27VALT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ27VALT3GOSCT-ND
Zener Diode Arrays SZMMBZ27VALT3GOSCT-ND
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - SZMMBZ27VALT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ27VALT3GOSTR-ND
Zener Diode Arrays SZMMBZ27VALT3GOSTR-ND
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Array, Dual, 0.225W, 27V, Sot-23; Zener Voltage Nom Onsemi - 76T7594 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array, Dual, 0.225W, 27V, Sot-23; Zener Voltage Nom Onsemi
76T7594
Zener Array, Dual, 0.225W, 27V, Sot-23; Zener Voltage Nom Onsemi 76T7594
ZENER ARRAY, DUAL, 0.225W, 27V, SOT-23; Zener Voltage Nom:27V; Diode Configuration:Dual Common Anode; Power Dissipation:225mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBZ A-Series RoHS Compliant: Yes

ZENER ARRAY, DUAL, 0.225W, 27V, SOT-23; Zener Voltage Nom:27V; Diode Configuration:Dual Common Anode; Power Dissipation:225mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBZ A-Series RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes SZMMBZ27VALT3G
TVS DIODE 22VWM 40VC SOT23-3

TVS DIODE 22VWM 40VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZMMBZ27VALT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZMMBZ27VALT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZMMBZ27VALT3G
TVS DIODE 22VWM 40VC SOT23-3

TVS DIODE 22VWM 40VC SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SZMMBZ27VALT3G 959919-SZMMBZ27VALT3G SZMMBZ27VALT3GOSDKR-ND 76T7594 SZMMBZ27VALT3G SZMMBZ27VALT3G
Product Name 22V 40W SOT-23 TVS Protection Diode Circuit Protection - TVS - Diodes Zener Diode Arrays Zener Array, Dual, 0.225W, 27V, Sot-23; Zener Voltage Nom Onsemi TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS RoHS
Package Tape and Reel TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
Peak Pulse Power 40 watts 40 watts 40 watts 40 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data