Zener Diode 7.5V 500mW ±6% Surface Mount SOD-523
Zener Diode 7.5V 500mW ±6% Surface Mount SOD-523
Zener Diode 7.5V 500mW ±6% Surface Mount SOD-523
Win Source Part Number: 1097648-SZMM5Z7V5T1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 5 V
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): MM5Z7V5T1G; MM5Z8V2T1G; BZT52C8V2T-7; SZMM5Z8V2T1G; DDZ9692T-7; DDZ9690T-7;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: ONSONSSZMM5Z7V5T1G,S
Base Product Number: SZMM5
DIODE ZENER 7.5V 500MW SOD523
DIODE ZENER 7.5V 500MW SOD523
ZENER DIODE, 7.5V, 0.5W, SOD-523; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMM5Z7V5T1GOSTR-ND | 1097648-SZMM5Z7V5T1G | SZMM5Z7V5T1G | SZMM5Z7V5T1G | SZMM5Z7V5T1G | 76T7845 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 7.5V, 0.5W, Sod-523; Zener Voltage Nom Onsemi |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523-2 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| VZ | 7.5 volts | 7.5 volts | 7.5 volts | |||
| ZZT | 15 ohms | 15 ohms | 15 ohms | |||
| IR | 1.00E-3 mA | 1.00E-3 mA | 1 mA |