Win Source Part Number: 1279632-SZMMSZ27T3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 18.9 V
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZMMSZ27
500 mW; 5% Zener Diode Voltage Regulator 27 V
DIODE ZENER 27V 500MW SOD123
Zener Diode 27V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 27V 500MW SOD123
ZENER DIODE, 27V, 0.5W, SOD-123; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZxxxT1G Series RoHS Compliant: Yes
Zener Diodes ZEN REG 0.5W 27V
DIODE ZENER 27V 500MW SOD123
| Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279632-SZMMSZ27T3G | SZMMSZ27T3G | 488-SZMMSZ27T3GDKR-ND | 76T7684 | SZMMSZ27T3G | SZMMSZ27T3G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode, 27V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-123 | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| VZ | 27 volts | 27 volts | ||||
| ZZT | 80 ohms | 80 ohms | ||||
| IR | 0.0500 mA | 50 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |