Win Source Part Number: 960293-SZMMBZ5263ELT
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 43 V
Voltage - Zener (Nom) (Vz): 56 V
Impedance (Max) (Zzt): 150 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMBZ5263BLT1G; MMBZ5263BLT1; MMBZ5261BLT1G; MMBZ5262B-E3-08; BZX84C47-7-F; BZX84C51-E3-08;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: ONSONSSZMMBZ5263ELT1
Base Product Number: SZMMBZ5263
Zener Diode 56V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 56V 225MW SOT23-3
Zener Diodes ZEN REG .225W SPCL
ZENER DIODE, 56V, 0.225W, SOT-23; Zener Voltage Nom:56V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxELT1
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 960293-SZMMBZ5263ELT1G | 488-SZMMBZ5263ELT1GTR-ND | SZMMBZ5263ELT1G | SZMMBZ5263ELT1G | 76T7652 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 56V, 0.225W, Sot-23; Zener Voltage Nom Onsemi |
| Package | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT-23-3 | SOT23; SOT-23 | |
| VZ | 56 volts | 56 volts | |||
| ZZT | 150 ohms | 150 ohms | |||
| IR | 0.1000 mA | 100 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) |