TVS DIODE 25VWM SOT23-3
Win Source Part Number: 1362318-SZESD9902MLT
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: onsemi
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Ethernet
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 25V (Max)
Voltage - Breakdown (Min): 100V
Current - Peak Pulse (10/1000µs): 2.2A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 2.3pF @ 1MHz
LC ESD DUAL, 100V TRIGGER IN SOT Product overview: SZESD9902MLT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, 100V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD9902MLT1G can be used for catalog matching and distributor lookup.
LC ESD DUAL, 100V TRIGGER IN SOT
SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS
LC ESD DUAL, 100V TRIGGER IN SOT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SZESD9902MLT1GTR-ND | 1362318-SZESD9902MLT1G | 144-SZESD9902MLT1G | SZESD9902MLT1G | SZESD9902MLT1G | SZESD9902MLT1G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dual 100V TVS Protection Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23 | SOT23; SOT-23-3 (TO-236) | |
| VBR | 100 volts | 100 volts | 100 volts | |||
| IFSM | 2.2 amps |