onsemi TVS Diodes SZESD8551MXWT5G

Description
TVS DIODE 3.3VWM 16VC 2X2DFNW
Request a Quote Datasheet
Description
TVS DIODE 3.3VWM 16VC 2X2DFNW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 488-SZESD8551MXWT5GDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 16VC 2X2DFNW

TVS DIODE 3.3VWM 16VC 2X2DFNW

Buy Now Datasheet
TVS Diodes - 488-SZESD8551MXWT5GCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 16VC 2X2DFNW

TVS DIODE 3.3VWM 16VC 2X2DFNW

Buy Now Datasheet
TVS Diodes - 488-SZESD8551MXWT5GTR-ND - DigiKey
Thief River Falls, MN, United States
16V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount, Wettable Flank 2-X2DFNW (1x0.6)

16V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount, Wettable Flank 2-X2DFNW (1x0.6)

Buy Now Datasheet
TVS Protection Diode - 144-SZESD8551MXWT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SZESD8551MXWT5G
TVS Protection Diode 144-SZESD8551MXWT5G
TVS DIODE 3.3VWM 16VC 2X2DFNW Product overview: SZESD8551MXWT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD8551MXWT5G can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 16VC 2X2DFNW Product overview: SZESD8551MXWT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD8551MXWT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection- Transient Voltage Suppressors (TVS) -TVS Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection- Transient Voltage Suppressors (TVS) -TVS Diodes
Circuit Protection- Transient Voltage Suppressors (TVS) -TVS Diodes
Manufacturer: onsemi Category: Circuit Protection- Transient Voltage Suppressors (TVS) -TVS Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Zener Operating Temperature: -55°C ~ 125°C (TJ) Mounting Type: Surface Mount, Wettable Flank Package / Case: 2-XDFN Supplier Device Package: 2-X2DFNW (1x0.6)

Manufacturer: onsemi
Category: Circuit Protection- Transient Voltage Suppressors (TVS) -TVS Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Zener
Operating Temperature: -55°C ~ 125°C (TJ)
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 2-XDFN
Supplier Device Package: 2-X2DFNW (1x0.6)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZESD8551MXWT5G - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZESD8551MXWT5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZESD8551MXWT5G
TVS DIODE 3.3VWM 16VC 2X2DFNW

TVS DIODE 3.3VWM 16VC 2X2DFNW

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 488-SZESD8551MXWT5GDKR-ND 144-SZESD8551MXWT5G SZESD8551MXWT5G
Product Name TVS Diodes TVS Protection Diode Circuit Protection- Transient Voltage Suppressors (TVS) -TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 2-XDFN Tape & Reel (TR) 2-XDFN 2-X2DFNW (1x0.6)
VC 16 volts 16 volts
VBR 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data