Win Source Part Number: 1279735-SZMM5Z13VT5G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Tape & Reel
Standard Package: 8,000
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 488-SZMM5Z13VT5GCT,4
Base Product Number: SZMM5
ZENER DIODE, 13V, 0.5W, SOD-523; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes
DIODE ZENER SOD523
Zener Diodes ZENER DIODE SOD523
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZMM5Z13VT5GCT-ND | 1279735-SZMM5Z13VT5G | 73AC4971 | SZMM5Z13VT5G | SZMM5Z13VT5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode, 13V, 0.5W, Sod-523; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | SOD-523; SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523-2 | ||
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | ||||
| PD | 500 milliwatts |