onsemi TVS Diodes SZESD7241N2T5G

Description
48V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Request a Quote Datasheet
Description
48V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SZESD7241N2T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
48V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

48V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
TVS Diodes - SZESD7241N2T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
48V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

48V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
TVS Diodes - SZESD7241N2T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
48V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

48V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362425-SZESD7241N2T5G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362425-SZESD7241N2T5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362425-SZESD7241N2T5G
Win Source Part Number: 1362425-SZESD7241N2T 5G Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 2-XDFN Supplier Device Package: 2-X2DFN (1x0.6) Base Product Number: SZESD7241 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive, RF Antenna REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V (Max) Voltage - Breakdown (Min): 24.3V Voltage - Clamping (Max) @ Ipp: 48V (Typ) Power Line Protection: No Capacitance @ Frequency: 1pF @ 1MHz (Max)

Win Source Part Number: 1362425-SZESD7241N2T5G
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 2-XDFN
Supplier Device Package: 2-X2DFN (1x0.6)
Base Product Number: SZESD7241
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive, RF Antenna
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 24.3V
Voltage - Clamping (Max) @ Ipp: 48V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 1pF @ 1MHz (Max)

Buy Now Datasheet
24V TVS Protection Diode - 144-SZESD7241N2T5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V TVS Protection Diode
144-SZESD7241N2T5G
24V TVS Protection Diode 144-SZESD7241N2T5G
Bidirectional TVS Diode, 24V Rep Vr, Low Cap, 2-Term, SILICON Product overview: SZESD7241N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7241N2T5G can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 24V Rep Vr, Low Cap, 2-Term, SILICON Product overview: SZESD7241N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7241N2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes SZESD7241N2T5G
TVS DIODE 24VWM 48VC 2X2DFN

TVS DIODE 24VWM 48VC 2X2DFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZESD7241N2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZESD7241N2T5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZESD7241N2T5G
TVS DIODE 24VWM 48VC 2X2DFN

TVS DIODE 24VWM 48VC 2X2DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZESD7241N2T5GOSCT-ND 1362425-SZESD7241N2T5G 144-SZESD7241N2T5G SZESD7241N2T5G SZESD7241N2T5G
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 24V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 2-XDFN 2-XDFN 2-XDFN 2-X2DFN (1x0.6)
VC 48 volts 48 volts 48 volts 48 volts
VBR 24.3 volts 24.3 volts 24.3 volts 24.3 volts
Unlock Full Specs
to access all available technical data