7V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount SOD-923
7V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount SOD-923
7V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount SOD-923
TVS Diode, Low Capacitance, ESD Protection, High Speed Product overview: SZESD9101P2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD9101P2T5G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298711-SZESD9101P2T
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 8,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.3V
Voltage - Clamping (Max) @ Ipp: 7V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.36pF @ 1MHz
Current - Peak Pulse (10/1000µs): 16A
Package / Case: SOD-923
Supplier Device Package: SOD-923
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZESD9101P2T5GOSCT,S
Base Product Number: SZESD9101
DIODE, AEC-Q101, ESD, 5V, SOD-923; Clamping Voltage Vc Max:5V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
DIODE, AEC-Q101, ESD, 5V, SOD-923; Clamping Voltage Vc Max:5V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
TVS Diodes / ESD Suppressors ESD PROTECTION
TVS DIODE 5VWM 7VC SOD923
TVS DIODE 5VWM 7VC SOD923
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZESD9101P2T5GOSCT-ND | 144-SZESD9101P2T5G | 1298711-SZESD9101P2T5G | 31AC1472 | SZESD9101P2T5G | SZESD9101P2T5G | SZESD9101P2T5G |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Diode, Aec-Q101, Esd, 5V, Sod-923; Clamping Voltage Vc Max Onsemi | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| Package | SOD-923 | SOD-923 | SOD-923-2 | SOD-923 | SOD-923 | ||
| VC | 7 volts | 7 volts | 7 volts | 7 volts | |||
| VBR | 5.3 volts | 5.3 volts | 5.3 volts | 5.3 volts | |||
| IFSM | 16 amps |