38V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
27V COM CATHODE ZENER Product overview: SZMMBZ27VCWT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 27V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ27VCWT3G can be used for catalog matching and distributor lookup.
27V COM CATHODE ZENER
ZENER ARRAY, DUAL, 27V, 0.2W, SC-70; Zener Voltage Nom:27V; Diode Configuration:Dual Common Cathode; Power Dissipation:200mW; Operating Temperature Max:150°C; Diode Case Style:SC-70; No. of Pins:3 Pin; Product Range:MMBZ27VCW Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 488-SZMMBZ27VCWT3GTR-ND | 144-SZMMBZ27VCWT3G | SZMMBZ27VCWT3G | 91AH9165 |
| Product Name | TVS Diodes | Zener 27V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Zener Array, Dual, 27V, 0.2W, Sc-70; Zener Voltage Nom Onsemi |
| Configuration | Single | |||
| Package | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SC-70-3 (SOT323) | SC-70 |
| Peak Pulse Power | 40 watts | 40 watts | ||
| VC | 38 volts | 38 volts | ||
| VBR | 25.65 volts | 25.65 volts |