Manufacturer: ON Semiconductor
Win Source Part Number: 898807-SZMMSZ16T1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 16 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMSZ16
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMMSZ16T1GOSTR, SZMMSZ16T1GOSDKR, SZMMSZ16T1GOSCT, SZMMSZ16T1G-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-123
Zener Diode 16V 500mW ±5% Surface Mount SOD-123
Zener Diode 16V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 16V 500MW SOD123
ZENER DIODE, AEC-Q101, 16V, 0.5W, SOD-123; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZxxxT1G Series RoHS Compliant: Yes
DIODE ZENER 16V 500MW SOD123
Zener Diodes ZEN REG 0.5W 16V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 898807-SZMMSZ16T1G | SZMMSZ16T1GOSCT-ND | SZMMSZ16T1G | 13AC6259 | SZMMSZ16T1G | SZMMSZ16T1G |
| Product Name | Diodes - Zener - Single - SZMMSZ16T1G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 16V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Single Zener Diodes | Zener Diodes |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | |||||
| VZ | 16 volts | 16 volts | ||||
| ZZT | 40 ohms | 40 ohms |