DIODE ZENER 6V 225MW SOT23-3
Zener Diode 6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 6V 225MW SOT23-3
225 mW; 5% Zener Diode Voltage Regulator
Manufacturer: ON Semiconductor
Win Source Part Number: 898797-SZMMBZ5233BLT
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 6 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMBZ5233
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 6V 225MW SOT23-3
ZENER DIODE, 6V, 0.225W, SOT-23; Zener Voltage Nom:6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZMMBZ5233BLT1GDKR-ND | SZMMBZ5233BLT1G | 898797-SZMMBZ5233BLT1G | SZMMBZ5233BLT1G | 76T7616 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZMMBZ5233BLT1G | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 6V, 0.225W, Sot-23; Zener Voltage Nom Onsemi | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | Active | |||
| Package | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 6 volts |