Manufacturer: ON Semiconductor
Win Source Part Number: 1104730-SZMMSZ4684T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 7.5μA @ 1.5V
Voltage - Zener (Nom) (Vz): 3.3V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Low Current Zener Diode Voltage Regulator 3.3 V
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 3.3V 500MW SOD123
±5% Single 3.13V~3.47V 500mW 3.3V SOD-123 Zener Diodes ROHS
DIODE ZENER 3.3V 500MW SOD123
Zener Diodes ZEN REG 0.5W 3.3V
ZENER DIODE, AEC-Q101, 3.3V, SOD-123; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ4xxxT1G Series; RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1104730-SZMMSZ4684T1G | SZMMSZ4684T1G | SZMMSZ4684T1GOSDKR-ND | SZMMSZ4684T1G | SZMMSZ4684T1G | SZMMSZ4684T1G | SZMMSZ4684T1G | 50AC7327 |
| Product Name | Diodes - Zener - Single - SZMMSZ4684T1G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes | Single Zener Diodes | Zener Diodes | Zener Diode, Aec-Q101, 3.3V, Sod-123; Zener Voltage Vz Typ Onsemi | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| VZ | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |