Zener Diode 18V 500mW ±5% Surface Mount SOD-523
ZENER DIODE, 18V, 0.5W, SOD-523; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5Z4xxxTxG Series RoHS Compliant: Yes
DIODE ZENER 18V 500MW SOD523
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZMM5Z4705T1GTR-ND | 91AH9177 | SZMM5Z4705T1G |
| Product Name | Single Zener Diodes | Zener Diode, 18V, 0.5W, Sod-523; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| Pin Count | 2 | ||
| RoHS Compliant | RoHS |