21.7V Clamp 1.1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Win Source Part Number: 1298719-SZMMQA15VT1G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, MMQA
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 11V (Max)
Voltage - Breakdown (Min): 14.3V
Voltage - Clamping (Max) @ Ipp: 21.7V
Power - Peak Pulse: 150W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.1A (8/20µs)
Package / Case: SC-74, SOT-457
Supplier Device Package: SC-74
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2832-SZMMQA15VT1G-48
Base Product Number: SZMMQA15
ESD Protector, Common Anode, SC-59, SC-74 (SC-59ML) 6 LEAD, 3000-REEL Product overview: SZMMQA15VT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMQA15VT1G can be used for catalog matching and distributor lookup.
TVS DIODE 11VWM 21.7VC SC74
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZMMQA15VT1G-ND | 1298719-SZMMQA15VT1G | 144-SZMMQA15VT1G | SZMMQA15VT1G |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SC-74; SOT457; SC-74, SOT-457 | SOT457; SC-74, SOT-457 | Tape and Reel | SC-74 |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts |
| VC | 21.7 volts | 21.7 volts | 21.7 volts |