onsemi Zener Diode Arrays SZMMBZ6V2ALT1G

Description
8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - SZMMBZ6V2ALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ6V2ALT1GOSCT-ND
Zener Diode Arrays SZMMBZ6V2ALT1GOSCT-ND
8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - SZMMBZ6V2ALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ6V2ALT1GOSTR-ND
Zener Diode Arrays SZMMBZ6V2ALT1GOSTR-ND
8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - SZMMBZ6V2ALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ6V2ALT1GOSDKR-ND
Zener Diode Arrays SZMMBZ6V2ALT1GOSDKR-ND
8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
Zener 3V 8.7V 24W TVS Protection Diode
144-SZMMBZ6V2ALT1G
Zener 3V 8.7V 24W TVS Protection Diode 144-SZMMBZ6V2ALT1G
TVS Diode, Zener, SOT-23, 3V, 8.7V Clamp, 24W PPK Product overview: SZMMBZ6V2ALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 3V, 8.7V, 24W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 3V, 8.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ6V2ALT1G can be used for catalog matching and distributor lookup.

TVS Diode, Zener, SOT-23, 3V, 8.7V Clamp, 24W PPK Product overview: SZMMBZ6V2ALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 3V, 8.7V, 24W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 3V, 8.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ6V2ALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298706-SZMMBZ6V2ALT1G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298706-SZMMBZ6V2ALT1G
Circuit Protection - TVS - Diodes 1298706-SZMMBZ6V2ALT1G
Win Source Part Number: 1298706-SZMMBZ6V2ALT 1G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3V Voltage - Breakdown (Min): 5.89V Voltage - Clamping (Max) @ Ipp: 8.7V Power - Peak Pulse: 24W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.76A Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: SZMMBZ6V2ALT1G,ONSON SSZMMBZ6V2ALT1G,SZMM BZ6V2ALT1GOSCT,2156- SZMMBZ6V2ALT1G-OS,SZ MMBZ6V2ALT1GOSTR,SZM MBZ6V2ALT1GOSDKR Base Product Number: SZMMBZ6

Win Source Part Number: 1298706-SZMMBZ6V2ALT1G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3V
Voltage - Breakdown (Min): 5.89V
Voltage - Clamping (Max) @ Ipp: 8.7V
Power - Peak Pulse: 24W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.76A
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZMMBZ6V2ALT1G,ONSONSSZMMBZ6V2ALT1G,SZMMBZ6V2ALT1GOSCT,2156-SZMMBZ6V2ALT1G-OS,SZMMBZ6V2ALT1GOSTR,SZMMBZ6V2ALT1GOSDKR
Base Product Number: SZMMBZ6

Buy Now Datasheet
Zener Diode, Aec-Q101, 6.2V, Sot-23; Zener Voltage Vz Typ Onsemi - 50AC7322 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 6.2V, Sot-23; Zener Voltage Vz Typ Onsemi
50AC7322
Zener Diode, Aec-Q101, 6.2V, Sot-23; Zener Voltage Vz Typ Onsemi 50AC7322
ZENER DIODE, AEC-Q101, 6.2V, SOT-23; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:SZMMBZxxxALT1G Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 6.2V, SOT-23; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:SZMMBZxxxALT1G Series; RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes SZMMBZ6V2ALT1G
TVS DIODE 3VWM 8.7VC SOT23-3

TVS DIODE 3VWM 8.7VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZMMBZ6V2ALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZMMBZ6V2ALT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZMMBZ6V2ALT1G
TVS DIODE 3VWM 8.7VC SOT23-3

TVS DIODE 3VWM 8.7VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZMMBZ6V2ALT1GOSCT-ND 144-SZMMBZ6V2ALT1G 1298706-SZMMBZ6V2ALT1G 50AC7322 SZMMBZ6V2ALT1G SZMMBZ6V2ALT1G
Product Name Zener Diode Arrays Zener 3V 8.7V 24W TVS Protection Diode Circuit Protection - TVS - Diodes Zener Diode, Aec-Q101, 6.2V, Sot-23; Zener Voltage Vz Typ Onsemi TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS
Peak Pulse Power 24 watts 24 watts 24 watts
Unlock Full Specs
to access all available technical data