The SZMMSZ4690T1G is a Zener diode from the MMSZ4xxxT1G series, designed for surface mount applications in a compact SOD-123 package. It has a nominal Zener voltage of 5.6V and operates within a reverse voltage range of 1.8V to 43V. The device features a maximum power dissipation of 500mW and a low reverse current of 50µA at the Zener test current (IZT). It is AEC-Q101 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The diode has a wide operating temperature range from -55°C to +150°C, ensuring reliability in various environments. Its small size and automated assembly compatibility make it ideal for high-density circuit designs.
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Low Current Zener Diode Voltage Regulator 5.6 V
Manufacturer: ON Semiconductor
Win Source Part Number: 1104733-SZMMSZ4690T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 4V
Voltage - Zener (Nom) (Vz): 5.6V
Family Name: SZMMSZ4690
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT52C5V6-G-N0 RBG; BZT52B5V6-G RBG; BZT52B5V6-G RHG; BZT52C5V6-G RBG;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
DIODE ZENER 5.6V 500MW SOD123
DIODE ZENER 5.6V 500MW SOD123
ZENER DIODE, AEC-Q101, 5.6V, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ4xxxT1G Series RoHS Compliant: Yes
ZENER DIODE, AEC-Q101, 5.6V, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ4xxxT1G Series; RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ4690T1GOSTR-ND | SZMMSZ4690T1G | 1104733-SZMMSZ4690T1G | SZMMSZ4690T1G | SZMMSZ4690T1G | 42AC1851 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZMMSZ4690T1G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 5.6V, Sod-123; Zener Voltage Vz Typ Onsemi | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | Active | Active | |||
| Package | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS |