onsemi TVS Diodes SZESD7471N2T5G

Description
Clamp Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SZESD7471N2T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)

Clamp Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)

Buy Now Datasheet
TVS Diodes - SZESD7471N2T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)

Clamp Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)

Buy Now Datasheet
TVS Diodes - SZESD7471N2T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)

Clamp Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1115140-SZESD7471N2T5G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1115140-SZESD7471N2T5G
Circuit Protection - TVS - Diodes 1115140-SZESD7471N2T5G
Win Source Part Number: 1115140-SZESD7471N2T 5G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive, RF Antenna Standard Package: 8,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.3V (Max) Voltage - Breakdown (Min): 7V Power Line Protection: No Capacitance @ Frequency: 0.24pF @ 1MHz Package / Case: 2-XDFN Supplier Device Package: 2-XDFN (1x0.6) (SOD-882) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: SZESD7471N2T5GOSDKR, SZESD7471N2T5GOSTR,S ZESD7471N2T5GOSCT,SZ ESD7471N2T5G-ND Base Product Number: SZESD7471

Win Source Part Number: 1115140-SZESD7471N2T5G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, RF Antenna
Standard Package: 8,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.3V (Max)
Voltage - Breakdown (Min): 7V
Power Line Protection: No
Capacitance @ Frequency: 0.24pF @ 1MHz
Package / Case: 2-XDFN
Supplier Device Package: 2-XDFN (1x0.6) (SOD-882)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZESD7471N2T5GOSDKR,SZESD7471N2T5GOSTR,SZESD7471N2T5GOSCT,SZESD7471N2T5G-ND
Base Product Number: SZESD7471

Buy Now Datasheet
Low-Power TVS Protection Diode - 144-SZESD7471N2T5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power TVS Protection Diode
144-SZESD7471N2T5G
Low-Power TVS Protection Diode 144-SZESD7471N2T5G
Ultra-Low Capacitance ESD Protection low cap ESD protection in SOD-882, 8000-REEL Product overview: SZESD7471N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7471N2T5G can be used for catalog matching and distributor lookup.

Ultra-Low Capacitance ESD Protection low cap ESD protection in SOD-882, 8000-REEL Product overview: SZESD7471N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7471N2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZESD7471N2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZESD7471N2T5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZESD7471N2T5G
TVS DIODE 5.3VWM 2XDFN

TVS DIODE 5.3VWM 2XDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZESD7471N2T5GOSDKR-ND 1115140-SZESD7471N2T5G 144-SZESD7471N2T5G SZESD7471N2T5G
Product Name TVS Diodes Circuit Protection - TVS - Diodes Low-Power TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 2-XDFN 2-XDFN Tape and Reel 2-XDFN (1x0.6) (SOD-882)
VBR 7 volts 7 volts 7 volts
Unlock Full Specs
to access all available technical data