TVS DIODE 21VWM 39VC SC74
TVS DIODE 21VWM 39VC SC74
39V Clamp 615mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Manufacturer: ON Semiconductor
Win Source Part Number: 808253-SZMMQA27VT1G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 21V
Voltage - Breakdown (Min): 25.7V
Current - Peak Pulse (10/1000μs): 615mA (8/20μs)
Power - Peak Pulse: 150W
Power Line Protection: No
Supplier Device Package: SC-74
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-74, SOT-457
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 39V
Part Number Series: MMQA
ESD Protection ESD Protection, 3000-REEL Product overview: SZMMQA27VT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMQA27VT1G can be used for catalog matching and distributor lookup.
TVS DIODE 21VWM 39VC SC74
ESD DIODE, 27V, 0.3W, SC-74; Clamping Voltage Vc Max:39V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:27V; Power Dissipation Pd:300mW; Product Range:SZMMQA Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
TVS DIODE 21VWM 39VC SC74
Zener Diodes MI SC74 TVS QUAD 27V TR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 488-SZMMQA27VT1GDKR-ND | 808253-SZMMQA27VT1G | 144-SZMMQA27VT1G | SZMMQA27VT1G | 76T7658 | SZMMQA27VT1G | SZMMQA27VT1G |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SZMMQA27VT1G | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Diode, 27V, 0.3W, Sc-74; Clamping Voltage Vc Max Onsemi | TVS Diodes | Zener Diodes |
| Configuration | Single | Single | |||||
| Package | SC-74; SOT457; SC-74, SOT-457 | Tape and Reel | SC-74 | SOT457; SC-74, SOT-457 | |||
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts | 150 watts | ||
| VC | 39 volts | 39 volts | 39 volts | 39 volts | |||
| VBR | 25.7 volts | 25.7 volts | 25.7 volts | 25.7 volts |