Win Source Part Number: 1279707-SZMMSZ4698T1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 8.4 V
Voltage - Zener (Nom) (Vz): 11 V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ4698T1GOSDKR,S
Base Product Number: SZMMSZ4698
Zener Diode 11V 500mW ±5% Surface Mount SOD-123
Zener Diode 11V 500mW ±5% Surface Mount SOD-123
Zener Diode 11V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 11V 500MW SOD123
ZENER DIODE, 11V, 0.5W, SOD-123; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ4xxxT1G Series RoHS Compliant: Yes
Zener Diodes ZEN REG 0.5W 11V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279707-SZMMSZ4698T1G | SZMMSZ4698T1GOSCT-ND | SZMMSZ4698T1G | 76T7716 | SZMMSZ4698T1G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 11V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Zener Diodes |
| Package | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD123-2 | |
| VZ | 11 volts | 11 volts | |||
| IR | 0.0500 mA | 50 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) |