onsemi Discrete Semiconductor Products - Diodes - Zener - Single SZMM3Z75VT1G

Description
Win Source Part Number: 1279668-SZMM3Z75VT1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 52.5 V Voltage - Zener (Nom) (Vz): 75 V Impedance (Max) (Zzt): 255 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZMM3Z75VT1GOSCT,SZM M3Z75VT1GOSTR,SZMM3Z 75VT1G,SZMM3Z75VT1GO SDKR,2156-SZMM3Z75VT 1G-OS,ONSONSSZMM3Z75 VT1G Base Product Number: SZMM3
Request a Quote Datasheet
Description
Win Source Part Number: 1279668-SZMM3Z75VT1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 52.5 V Voltage - Zener (Nom) (Vz): 75 V Impedance (Max) (Zzt): 255 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZMM3Z75VT1GOSCT,SZM M3Z75VT1GOSTR,SZMM3Z 75VT1G,SZMM3Z75VT1GO SDKR,2156-SZMM3Z75VT 1G-OS,ONSONSSZMM3Z75 VT1G Base Product Number: SZMM3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279668-SZMM3Z75VT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279668-SZMM3Z75VT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279668-SZMM3Z75VT1G
Win Source Part Number: 1279668-SZMM3Z75VT1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 52.5 V Voltage - Zener (Nom) (Vz): 75 V Impedance (Max) (Zzt): 255 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZMM3Z75VT1GOSCT,SZM M3Z75VT1GOSTR,SZMM3Z 75VT1G,SZMM3Z75VT1GO SDKR,2156-SZMM3Z75VT 1G-OS,ONSONSSZMM3Z75 VT1G Base Product Number: SZMM3

Win Source Part Number: 1279668-SZMM3Z75VT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 52.5 V
Voltage - Zener (Nom) (Vz): 75 V
Impedance (Max) (Zzt): 255 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMM3Z75VT1GOSCT,SZMM3Z75VT1GOSTR,SZMM3Z75VT1G,SZMM3Z75VT1GOSDKR,2156-SZMM3Z75VT1G-OS,ONSONSSZMM3Z75VT1G
Base Product Number: SZMM3

Buy Now Datasheet
Single Zener Diodes - SZMM3Z75VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z75VT1GOSDKR-ND
Single Zener Diodes SZMM3Z75VT1GOSDKR-ND
Zener Diode 75V 300mW ±5% Surface Mount SOD-323

Zener Diode 75V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - SZMM3Z75VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z75VT1GOSTR-ND
Single Zener Diodes SZMM3Z75VT1GOSTR-ND
Zener Diode 75V 300mW ±5% Surface Mount SOD-323

Zener Diode 75V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - SZMM3Z75VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z75VT1GOSCT-ND
Single Zener Diodes SZMM3Z75VT1GOSCT-ND
Zener Diode 75V 300mW ±5% Surface Mount SOD-323

Zener Diode 75V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
Automotive 200mW 75 V Zener Diode
287-SZMM3Z75VT1G
Automotive 200mW 75 V Zener Diode 287-SZMM3Z75VT1G
200mW 5% Zener, SOD323F 75 V (Automotive), 3000-REEL Product overview: SZMM3Z75VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 75 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 75 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z75VT1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 75 V (Automotive), 3000-REEL Product overview: SZMM3Z75VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 75 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 75 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z75VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMM3Z75VT1G
Zener Diodes SZMM3Z75VT1G
Zener Diodes SOD-323 COPPER

Zener Diodes SOD-323 COPPER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMM3Z75VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMM3Z75VT1G
Discrete Semiconductor Products - Diodes - Zener SZMM3Z75VT1G
DIODE ZENER 75V 300MW SOD323

DIODE ZENER 75V 300MW SOD323

Supplier's Site
Zener Diode, 75V, 0.3W, Sod-323; Zener Voltage Nom Onsemi - 30Y7202 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 75V, 0.3W, Sod-323; Zener Voltage Nom Onsemi
30Y7202
Zener Diode, 75V, 0.3W, Sod-323; Zener Voltage Nom Onsemi 30Y7202
ZENER DIODE, 75V, 0.3W, SOD-323; Zener Voltage Nom:75V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 75V, 0.3W, SOD-323; Zener Voltage Nom:75V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1279668-SZMM3Z75VT1G SZMM3Z75VT1GOSDKR-ND 287-SZMM3Z75VT1G SZMM3Z75VT1G SZMM3Z75VT1G 30Y7202
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Automotive 200mW 75 V Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 75V, 0.3W, Sod-323; Zener Voltage Nom Onsemi
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SOD-323
VZ 75 volts 75 volts
ZZT 255 ohms 255 ohms
IR 0.0500 mA 50 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data