onsemi TVS - TVS - Diodes - SZMMBZ6V8ALT1G SZMMBZ6V8ALT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 805425-SZMMBZ6V8ALT1 G Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 2 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 4.5V Voltage - Breakdown (Min): 6.46V Current - Peak Pulse (10/1000μs): 2.5A Power - Peak Pulse: 24W Power Line Protection: No Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 9.6V Part Number Series: MMBZ*A
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 805425-SZMMBZ6V8ALT1 G Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 2 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 4.5V Voltage - Breakdown (Min): 6.46V Current - Peak Pulse (10/1000μs): 2.5A Power - Peak Pulse: 24W Power Line Protection: No Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 9.6V Part Number Series: MMBZ*A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SZMMBZ6V8ALT1G - 805425-SZMMBZ6V8ALT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZMMBZ6V8ALT1G
805425-SZMMBZ6V8ALT1G
TVS - TVS - Diodes - SZMMBZ6V8ALT1G 805425-SZMMBZ6V8ALT1G
Manufacturer: ON Semiconductor Win Source Part Number: 805425-SZMMBZ6V8ALT1 G Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 2 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 4.5V Voltage - Breakdown (Min): 6.46V Current - Peak Pulse (10/1000μs): 2.5A Power - Peak Pulse: 24W Power Line Protection: No Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 9.6V Part Number Series: MMBZ*A

Manufacturer: ON Semiconductor
Win Source Part Number: 805425-SZMMBZ6V8ALT1G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 4.5V
Voltage - Breakdown (Min): 6.46V
Current - Peak Pulse (10/1000μs): 2.5A
Power - Peak Pulse: 24W
Power Line Protection: No
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 9.6V
Part Number Series: MMBZ*A

Buy Now
Zener Diode Arrays - SZMMBZ6V8ALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ6V8ALT1GOSTR-ND
Zener Diode Arrays SZMMBZ6V8ALT1GOSTR-ND
9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - SZMMBZ6V8ALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ6V8ALT1GOSCT-ND
Zener Diode Arrays SZMMBZ6V8ALT1GOSCT-ND
9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - SZMMBZ6V8ALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ6V8ALT1GOSDKR-ND
Zener Diode Arrays SZMMBZ6V8ALT1GOSDKR-ND
9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
Dual Zener 4.5V 2.5A TVS Protection Diode
144-SZMMBZ6V8ALT1G
Dual Zener 4.5V 2.5A TVS Protection Diode 144-SZMMBZ6V8ALT1G
Dual Zener TVS Diode, 4.5V, SOT-23, 2.5A, 24W Product overview: SZMMBZ6V8ALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, TVS, 4.5V, 2.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, TVS, 4.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ6V8ALT1G can be used for catalog matching and distributor lookup.

Dual Zener TVS Diode, 4.5V, SOT-23, 2.5A, 24W Product overview: SZMMBZ6V8ALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, TVS, 4.5V, 2.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, TVS, 4.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ6V8ALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SZMMBZ6V8ALT1G - Rochester Electronics
Newburyport, MA, United States
Dual Common Anode Zener Diode Protection

Dual Common Anode Zener Diode Protection

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZMMBZ6V8ALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZMMBZ6V8ALT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZMMBZ6V8ALT1G
TVS DIODE 4.5VWM 9.6VC SOT23-3

TVS DIODE 4.5VWM 9.6VC SOT23-3

Supplier's Site
TVS Diodes SZMMBZ6V8ALT1G
TVS DIODE 4.5VWM 9.6VC SOT23-3

TVS DIODE 4.5VWM 9.6VC SOT23-3

Supplier's Site Datasheet
Zener Array, Dual, 6.8V, 0.225W, Sot-23 Rohs Compliant Onsemi - 54AH9694 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array, Dual, 6.8V, 0.225W, Sot-23 Rohs Compliant Onsemi
54AH9694
Zener Array, Dual, 6.8V, 0.225W, Sot-23 Rohs Compliant Onsemi 54AH9694
ZENER ARRAY, DUAL, 6.8V, 0.225W, SOT-23 ROHS COMPLIANT: YES

ZENER ARRAY, DUAL, 6.8V, 0.225W, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 805425-SZMMBZ6V8ALT1G SZMMBZ6V8ALT1GOSTR-ND 144-SZMMBZ6V8ALT1G SZMMBZ6V8ALT1G SZMMBZ6V8ALT1G SZMMBZ6V8ALT1G 54AH9694
Product Name TVS - TVS - Diodes - SZMMBZ6V8ALT1G Zener Diode Arrays Dual Zener 4.5V 2.5A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Zener Array, Dual, 6.8V, 0.225W, Sot-23 Rohs Compliant Onsemi
Peak Pulse Power 24 watts 24 watts 24 watts
VC 9.6 volts 9.6 volts 9.6 volts
VBR 6.46 volts 6.46 volts 6.46 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Anode
Unlock Full Specs
to access all available technical data