onsemi Single Zener Diodes SZMM5Z6V8ST1G

Description
DIODE ZENER 6.8V 500MW SOD523
Request a Quote Datasheet
Description
DIODE ZENER 6.8V 500MW SOD523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZMM5Z6V8ST1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z6V8ST1GCT-ND
Single Zener Diodes 488-SZMM5Z6V8ST1GCT-ND
DIODE ZENER 6.8V 500MW SOD523

DIODE ZENER 6.8V 500MW SOD523

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z6V8ST1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z6V8ST1GTR-ND
Single Zener Diodes 488-SZMM5Z6V8ST1GTR-ND
Zener Diode 6.8V 500mW ±2% Surface Mount SOD-523

Zener Diode 6.8V 500mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z6V8ST1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z6V8ST1GDKR-ND
Single Zener Diodes 488-SZMM5Z6V8ST1GDKR-ND
DIODE ZENER 6.8V 500MW SOD523

DIODE ZENER 6.8V 500MW SOD523

Buy Now Datasheet
Single Zener Diodes - SZMM5Z6V8ST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMM5Z6V8ST1G
Single Zener Diodes SZMM5Z6V8ST1G
DIODE ZENER 6.8V 500MW SOD523

DIODE ZENER 6.8V 500MW SOD523

Supplier's Site
Zener Diode, 6.8V, 0.5W, Sod-523; Zener Voltage Nom Onsemi - 76T7843 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.8V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
76T7843
Zener Diode, 6.8V, 0.5W, Sod-523; Zener Voltage Nom Onsemi 76T7843
ZENER DIODE, 6.8V, 0.5W, SOD-523; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxST1G Series RoHS Compliant: Yes

ZENER DIODE, 6.8V, 0.5W, SOD-523; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxST1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMM5Z6V8ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMM5Z6V8ST1G
Discrete Semiconductor Products - Diodes - Zener SZMM5Z6V8ST1G
DIODE ZENER 6.8V 500MW SOD523

DIODE ZENER 6.8V 500MW SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZMM5Z6V8ST1G
Zener Diodes SZMM5Z6V8ST1G
Zener Diodes ZENER SOD523

Zener Diodes ZENER SOD523

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZMM5Z6V8ST1GCT-ND SZMM5Z6V8ST1G 76T7843 SZMM5Z6V8ST1G SZMM5Z6V8ST1G
Product Name Single Zener Diodes Single Zener Diodes Zener Diode, 6.8V, 0.5W, Sod-523; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD523-2
VZ 6.8 volts 6.8 volts
ZZT 15 ohms 15 ohms
IR 0.0020 mA 2 mA
Unlock Full Specs
to access all available technical data