onsemi Single Zener Diodes SZMM5Z6V8T5G

Description
DIODE ZENER 6.8V 500MW SOD523
Request a Quote Datasheet
Description
DIODE ZENER 6.8V 500MW SOD523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZMM5Z6V8T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z6V8T5GDKR-ND
Single Zener Diodes 488-SZMM5Z6V8T5GDKR-ND
DIODE ZENER 6.8V 500MW SOD523

DIODE ZENER 6.8V 500MW SOD523

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z6V8T5GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z6V8T5GCT-ND
Single Zener Diodes 488-SZMM5Z6V8T5GCT-ND
DIODE ZENER 6.8V 500MW SOD523

DIODE ZENER 6.8V 500MW SOD523

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z6V8T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z6V8T5GTR-ND
Single Zener Diodes 488-SZMM5Z6V8T5GTR-ND
Zener Diode 6.8V 500mW ±5.88% Surface Mount SOD-523

Zener Diode 6.8V 500mW ±5.88% Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279596-SZMM5Z6V8T5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279596-SZMM5Z6V8T5G
Discrete Semiconductor Products - Diodes - Zener - Single 1279596-SZMM5Z6V8T5G
Win Source Part Number: 1279596-SZMM5Z6V8T5G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 8,000 Mounting: SMD (SMT) Tolerance: ±5.88% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 2 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.8 V Impedance (Max) (Zzt): 15 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZMM5

Win Source Part Number: 1279596-SZMM5Z6V8T5G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Tolerance: ±5.88%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZMM5

Buy Now Datasheet
Zener Diode, 6.8V, 0.5W, Sod-523; Zener Voltage Nom Onsemi - 73AC4992 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.8V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
73AC4992
Zener Diode, 6.8V, 0.5W, Sod-523; Zener Voltage Nom Onsemi 73AC4992
ZENER DIODE, 6.8V, 0.5W, SOD-523; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 6.8V, 0.5W, SOD-523; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMM5Z6V8T5G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SZMM5Z6V8T5G
Discrete Semiconductor Products - Diodes - Zener SZMM5Z6V8T5G
DIODE ZENER 6.8V 500MW SOD523

DIODE ZENER 6.8V 500MW SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZMM5Z6V8T5G
Zener Diodes SZMM5Z6V8T5G
Zener Diodes ZENER SOD523

Zener Diodes ZENER SOD523

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZMM5Z6V8T5GDKR-ND 1279596-SZMM5Z6V8T5G 73AC4992 SZMM5Z6V8T5G SZMM5Z6V8T5G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode, 6.8V, 0.5W, Sod-523; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523-2
VZ 6.8 volts 6.8 volts
ZZT 15 ohms 15 ohms
IR 0.0020 mA 2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4492 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Dual Zener diodes - BZB84-C3V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 7081829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details