General-purpose Zener diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 4.7V 300mW ±5% Surface Mount SOD-323
Zener Diode 4.7V 300mW ±5% Surface Mount SOD-323
Zener Diode 4.7V 300mW ±5% Surface Mount SOD-323
SZMM3Z4V7T1G/SOD323/
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes |
| Product Number | SZMM3Z4V7T1GX | 1727-SZMM3Z4V7T1GXDKR-ND | SZMM3Z4V7T1GX |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||
| IF | 200 mA | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |