onsemi Single Zener Diodes SZMM3Z47VT1G

Description
200mW 5% Zener, SOD323 47 V (Automotive)
Request a Quote Datasheet
Description
200mW 5% Zener, SOD323 47 V (Automotive)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SZMM3Z47VT1G - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323 47 V (Automotive)

200mW 5% Zener, SOD323 47 V (Automotive)

Supplier's Site Datasheet
Single Zener Diodes - SZMM3Z47VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z47VT1GOSCT-ND
Single Zener Diodes SZMM3Z47VT1GOSCT-ND
Zener Diode 47V 300mW ±6% Surface Mount SOD-323

Zener Diode 47V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - SZMM3Z47VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z47VT1GOSTR-ND
Single Zener Diodes SZMM3Z47VT1GOSTR-ND
Zener Diode 47V 300mW ±6% Surface Mount SOD-323

Zener Diode 47V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - SZMM3Z47VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z47VT1GOSDKR-ND
Single Zener Diodes SZMM3Z47VT1GOSDKR-ND
Zener Diode 47V 300mW ±6% Surface Mount SOD-323

Zener Diode 47V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - SZMM3Z47VT1G - 1077934-SZMM3Z47VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMM3Z47VT1G
1077934-SZMM3Z47VT1G
Diodes - Zener - Single - SZMM3Z47VT1G 1077934-SZMM3Z47VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1077934-SZMM3Z47VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 18.9V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 170 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1077934-SZMM3Z47VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 18.9V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 170 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Automotive 200mW 47 V Zener Diode
287-SZMM3Z47VT1G
Automotive 200mW 47 V Zener Diode 287-SZMM3Z47VT1G
200mW 5% Zener, SOD323F 47 V (Automotive), SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z47VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 47 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 47 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z47VT1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 47 V (Automotive), SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z47VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 47 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 47 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z47VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMM3Z47VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMM3Z47VT1G
Discrete Semiconductor Products - Diodes - Zener SZMM3Z47VT1G
DIODE ZENER 47V 300MW SOD323

DIODE ZENER 47V 300MW SOD323

Supplier's Site
Single Zener Diodes - SZMM3Z47VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMM3Z47VT1G
Single Zener Diodes SZMM3Z47VT1G
DIODE ZENER 47V 300MW SOD323

DIODE ZENER 47V 300MW SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMM3Z47VT1G
Zener Diodes SZMM3Z47VT1G
Zener Diodes ZEN SOD323 REG 0.2W

Zener Diodes ZEN SOD323 REG 0.2W

Buy Now Datasheet
Zener Diode, 47V, 0.3W, Sod-323; Zener Voltage Nom Onsemi - 68Y0649 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 47V, 0.3W, Sod-323; Zener Voltage Nom Onsemi
68Y0649
Zener Diode, 47V, 0.3W, Sod-323; Zener Voltage Nom Onsemi 68Y0649
ZENER DIODE, 47V, 0.3W, SOD-323; Zener Voltage Nom:47V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 47V, 0.3W, SOD-323; Zener Voltage Nom:47V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZMM3Z47VT1G SZMM3Z47VT1GOSCT-ND 1077934-SZMM3Z47VT1G 287-SZMM3Z47VT1G SZMM3Z47VT1G SZMM3Z47VT1G SZMM3Z47VT1G 68Y0649
Product Name Single Zener Diodes Diodes - Zener - Single - SZMM3Z47VT1G Automotive 200mW 47 V Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Zener Diode, 47V, 0.3W, Sod-323; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323 2 LEAD SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
VZ 47 volts 47 volts 47 volts
Unlock Full Specs
to access all available technical data