Manufacturer: ON Semiconductor
Win Source Part Number: 898776-SZMM3Z27VT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 27 V 300 mW ±5% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMM3
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMM3Z27VT1GOSCT, SZMM3Z27VT1GOSTR, SZMM3Z27VT1GOSDKR, SZMM3Z27VT1G-ND
200mW 5% Zener, SOD323F, SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z27VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z27VT1G can be used for catalog matching and distributor lookup.
Zener Diode 27V 300mW ±5% Surface Mount SOD-323
Zener Diode 27V 300mW ±5% Surface Mount SOD-323
Zener Diode 27V 300mW ±5% Surface Mount SOD-323
DIODE ZENER 27V 300MW SOD323
ZENER DIODE, 27V, 0.3W, SOD-323; Zener Voltage Nom:27V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxT1G Series RoHS Compliant: Yes
Zener Diodes ZEN SOD323 REG 0.2W
DIODE ZENER 27V 300MW SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 898776-SZMM3Z27VT1G | 287-SZMM3Z27VT1G | SZMM3Z27VT1GOSDKR-ND | SZMM3Z27VT1G | 45Y1611 | SZMM3Z27VT1G | SZMM3Z27VT1G |
| Product Name | Diodes - Zener - Single - SZMM3Z27VT1G | 200mW Zener Diode | Single Zener Diodes | Single Zener Diodes | Zener Diode, 27V, 0.3W, Sod-323; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SOD-323 | Tape and Reel | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | SOD-323; SOD-323-2 | SOD-323; SOD-323 | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 27 volts | 27 volts | 27 volts | ||||
| ZZT | 80 ohms | 80 ohms | 80 ohms |