Zener Diode 12V 500mW ±5% Surface Mount SOD-123
Zener Diode 12V 500mW ±5% Surface Mount SOD-123
Zener Diode 12V 500mW ±5% Surface Mount SOD-123
Zener Diode, 12V V(Z), 5%, 0.5W, Silicon, Unidirectional
Win Source Part Number: 1097655-SZMMSZ4699T1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMSZ4699-E3-08; MMSZ4699T1G; DDZ9699-7; MMSZ4699-G3-08; MMSZ15T1G; MMSZ4700T1G;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ4699T1GOSCT,ON
Base Product Number: SZMMSZ4699
DIODE ZENER 12V 500MW SOD123
DIODE ZENER 12V 500MW SOD123
ZENER DIODE, AUTO, 12V, 0.5W, SOD-123; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ4xxxT1G Series; RoHS Compliant: Yes
Zener Diodes ZEN REG 0.5W 12V
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ4699T1GOSTR-ND | SZMMSZ4699T1G | 1097655-SZMMSZ4699T1G | SZMMSZ4699T1G | SZMMSZ4699T1G | 13AC4042 | SZMMSZ4699T1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, Auto, 12V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi | Zener Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | ||
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-123; SOD-123-CPR | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS |