10V Clamp 3A Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 3.3VWM 10VC SOD523
ESD DIODE, 3.3V, 0.15W, SOD-523; Clamping Voltage Vc Max:10V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:150mW; Product Range:SZESD7351 Series; Automotive Qualification Standard:AEC-Q101RoH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SZESD7351XV2T5G-ND | SZESD7351XV2T5G | 73AC4964 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Diode, 3.3V, 0.15W, Sod-523; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | ||
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| Peak Pulse Power | 36 watts | 36 watts | |
| VC | 10 volts | 10 volts |