Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 106614-SZMMSZ4693T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 5.7V
Voltage - Zener (Nom) (Vz): 7.5V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
MMSZ4693 - 7.5 V ZenerDiodeVoltage Regulator
ZENER DIODE, AEC-Q101, 7.5V, SOD-123; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ4xxxT1G Series; Qualification:AEC-Q1
ZENER DIODE, AEC-Q101, 7.5V, SOD-123; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ4xxxT1G Series; RoHS Compliant: Yes
DIODE ZENER 7.5V 500MW SOD123
DIODE ZENER 7.5V 500MW SOD123
| DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ4693T1GOSTR-ND | 106614-SZMMSZ4693T1G | SZMMSZ4693T1G | 42AC1852 | 50AC7331 | SZMMSZ4693T1G | SZMMSZ4693T1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZMMSZ4693T1G | Zener Diode, Aec-Q101, 7.5V, Sod-123; Zener Voltage Nom Onsemi | Zener Diode, Aec-Q101, 7.5V, Sod-123; Zener Voltage Vz Typ Onsemi | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123-CPR | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 7.5 volts | 7.5 volts | 7.5 volts | 7.5 volts |