onsemi Single Zener Diodes SZMM5Z18VT5G

Description
Zener Diode
Request a Quote Datasheet
Description
Zener Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZMM5Z18VT5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z18VT5GTR-ND
Single Zener Diodes 488-SZMM5Z18VT5GTR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z18VT5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z18VT5GDKR-ND
Single Zener Diodes 488-SZMM5Z18VT5GDKR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z18VT5GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z18VT5GCT-ND
Single Zener Diodes 488-SZMM5Z18VT5GCT-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279734-SZMM5Z18VT5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279734-SZMM5Z18VT5G
Discrete Semiconductor Products - Diodes - Zener - Single 1279734-SZMM5Z18VT5G
Win Source Part Number: 1279734-SZMM5Z18VT5G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Tape & Reel Standard Package: 8,000 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 488-SZMM5Z18VT5GTR,4 88-SZMM5Z18VT5GCT,48 8-SZMM5Z18VT5GDKR Base Product Number: SZMM5

Win Source Part Number: 1279734-SZMM5Z18VT5G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Tape & Reel
Standard Package: 8,000
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 488-SZMM5Z18VT5GTR,488-SZMM5Z18VT5GCT,488-SZMM5Z18VT5GDKR
Base Product Number: SZMM5

Buy Now Datasheet
Zener Diode, 18V, 0.5W, Sod-523; Zener Voltage Nom Onsemi - 73AC4974 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 18V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
73AC4974
Zener Diode, 18V, 0.5W, Sod-523; Zener Voltage Nom Onsemi 73AC4974
ZENER DIODE, 18V, 0.5W, SOD-523; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 18V, 0.5W, SOD-523; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMM5Z18VT5G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SZMM5Z18VT5G
Discrete Semiconductor Products - Diodes - Zener SZMM5Z18VT5G
DIODE ZENER SOD523

DIODE ZENER SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZMM5Z18VT5G
Zener Diodes SZMM5Z18VT5G
Zener Diodes ZENER DIODE SOD523

Zener Diodes ZENER DIODE SOD523

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZMM5Z18VT5GTR-ND 1279734-SZMM5Z18VT5G 73AC4974 SZMM5Z18VT5G SZMM5Z18VT5G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode, 18V, 0.5W, Sod-523; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523-2
Pin Count 2
RoHS Compliant RoHS
PD 500 milliwatts
Unlock Full Specs
to access all available technical data