onsemi Diodes - Zener - Single - SZMMBZ5249BLT1G SZMMBZ5249BLT1G

Description
Zener Diode, 19V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB
Request a Quote Datasheet
Description
Zener Diode, 19V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SZMMBZ5249BLT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 19V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB

Zener Diode, 19V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Diodes - Zener - Single - SZMMBZ5249BLT1G - 898804-SZMMBZ5249BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMMBZ5249BLT1G
898804-SZMMBZ5249BLT1G
Diodes - Zener - Single - SZMMBZ5249BLT1G 898804-SZMMBZ5249BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 898804-SZMMBZ5249BLT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 19 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZMMBZ5249 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZMMBZ5249BLT1G-ND, SZMMBZ5249BLT1GOSCT, SZMMBZ5249BLT1GOSDKR , SZMMBZ5249BLT1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 898804-SZMMBZ5249BLT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 19 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMBZ5249
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMMBZ5249BLT1G-ND, SZMMBZ5249BLT1GOSCT, SZMMBZ5249BLT1GOSDKR, SZMMBZ5249BLT1GOSTR

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5249BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5249BLT1GOSCT-ND
Single Zener Diodes SZMMBZ5249BLT1GOSCT-ND
Zener Diode 19V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 19V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5249BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5249BLT1GOSTR-ND
Single Zener Diodes SZMMBZ5249BLT1GOSTR-ND
Zener Diode 19V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 19V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5249BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5249BLT1GOSDKR-ND
Single Zener Diodes SZMMBZ5249BLT1GOSDKR-ND
Zener Diode 19V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 19V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMBZ5249BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMBZ5249BLT1G
Discrete Semiconductor Products - Diodes - Zener SZMMBZ5249BLT1G
DIODE ZENER 19V 225MW SOT23-3

DIODE ZENER 19V 225MW SOT23-3

Supplier's Site
Zener Diode, 19V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 76T7637 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 19V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
76T7637
Zener Diode, 19V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 76T7637
ZENER DIODE, 19V, 0.225W, SOT-23; Zener Voltage Nom:19V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1 G Series RoHS Compliant: Yes

ZENER DIODE, 19V, 0.225W, SOT-23; Zener Voltage Nom:19V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMMBZ5249BLT1G
Zener Diodes SZMMBZ5249BLT1G
Zener Diodes ZEN REG .225W 19V

Zener Diodes ZEN REG .225W 19V

Buy Now Datasheet
DIODE ZENER 19V 225MW SOT23-3 - 598-SZMMBZ5249BLT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 19V 225MW SOT23-3
598-SZMMBZ5249BLT1G
DIODE ZENER 19V 225MW SOT23-3 598-SZMMBZ5249BLT1G
DIODE ZENER 19V 225MW SOT23-3

DIODE ZENER 19V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZMMBZ5249BLT1G 898804-SZMMBZ5249BLT1G SZMMBZ5249BLT1GOSCT-ND SZMMBZ5249BLT1G 76T7637 SZMMBZ5249BLT1G 598-SZMMBZ5249BLT1G
Product Name Diodes - Zener - Single - SZMMBZ5249BLT1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 19V, 0.225W, Sot-23; Zener Voltage Nom Onsemi Zener Diodes DIODE ZENER 19V 225MW SOT23-3
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-CPR SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
VZ 19 volts 19 volts
Unlock Full Specs
to access all available technical data