DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
320
330
340
350
360
370
379
380
381
382
383
384
385
386
387
388
389
390
391
400
410
417
| Product Name | Notes |
|---|---|
| 10.1V Clamp 1.7A (8/20µA) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3) | |
| 10.1V Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3) | |
| 10.5V Clamp 143A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 10.8V Clamp 139A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 10.8V Clamp 27.8A Ipp Tvs Diode Through Hole MPG06 | |
| 103V Clamp 5.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.3V Clamp 133A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 11.3V Clamp 26.5A Ipp Tvs Diode Through Hole MPG06 | |
| 11.7V Clamp 128A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 113V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12.1V Clamp 124A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 12.1V Clamp 24.8A Ipp Tvs Diode Through Hole MPG06 | |
| 12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 | |
| 12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5 | |
| 12.5V Clamp 120A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 125V Clamp 4.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.4V Clamp 112A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 13.4V Clamp 22.4A Ipp Tvs Diode Through Hole MPG06 | |
| 13.8V Clamp 109A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 13.8V Clamp 21.7A Ipp Tvs Diode Through Hole MPG06 | |
| 14.5V Clamp 103A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 14V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) | |
| 14V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3 | |
| 14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) | |
| 14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3 | |
| 14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) | |
| 14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) | |
| 14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3) | |
| 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3 | |
| 15.6V Clamp 96.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) | |
| 15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3) | |
| 15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3 | |
| 15V Clamp 100A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) | |
| 15V Clamp 2.5A Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) | |
| 16.2V Clamp 92.6A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 16.7V Clamp 89.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 16.7V Clamp 91A Ipp Tvs Diode Through Hole DO-201 | |
| 16V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 17.3V Clamp 86.7A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 18.2V Clamp 280.2A Ipp Tvs Diode Through Hole P600 | |
| 18.2V Clamp 33.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 18.2V Clamp 83.5A Ipp Tvs Diode Through Hole DO-201 | |
| 19.9V Clamp 256.3A Ipp Tvs Diode Through Hole P600 | |
| 19V (Typ) Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) | |
| 19V Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) | |
| 19V Clamp 78.9A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 20V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) | |
| 21.2V Clamp 28.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 21.2V Clamp 70.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 21.2V Clamp 71.7A Ipp Tvs Diode Through Hole DO-201 | |
| 21.5V Clamp 237.2A Ipp Tvs Diode Through Hole P600 | |
| 22.5V Clamp 27.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 22.5V Clamp 66.7A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 22.5V Clamp 67.6A Ipp Tvs Diode Through Hole DO-201 | |
| 22V Clamp 68.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 23.2V Clamp 219.8A Ipp Tvs Diode Through Hole P600 | |
| 23.5V Clamp 63.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 24.4V Clamp 209A Ipp Tvs Diode Through Hole P600 | |
| 25.2V Clamp 24.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 25.2V Clamp 59.5A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 25.2V Clamp 60.3A Ipp Tvs Diode Through Hole DO-201 | |
| 26.5V Clamp 56.6A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 26V Clamp 196.2A Ipp Tvs Diode Through Hole P600 | |
| 27.6V Clamp 184.8A Ipp Tvs Diode Through Hole P600 | |
| 27.7V Clamp 14.4A Ipp Tvs Diode Through Hole MPG06 | |
| 27.7V Clamp 22A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 27.7V Clamp 54.9A Ipp Tvs Diode Through Hole DO-201 | |
| 29.1V Clamp 13.7A Ipp Tvs Diode Through Hole MPG06 | |
| 29.1V Clamp 51.5A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 29.2V Clamp 174.7A Ipp Tvs Diode Through Hole P600 | |
| 30.6V Clamp 13.1A Ipp Tvs Diode Through Hole MPG06 | |
| 30.6V Clamp 19.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 30.6V Clamp 49.7A Ipp Tvs Diode Through Hole DO-201 | |
| 30.6V Clamp 49A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 31.9V Clamp 12.5A Ipp Tvs Diode Through Hole MPG06 | |
| 31.9V Clamp 47A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 32.4V Clamp 157.4A Ipp Tvs Diode Through Hole P600 | |
| 33.2V Clamp 12A Ipp Tvs Diode Through Hole MPG06 | |
| 33.2V Clamp 18.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 33.2V Clamp 45.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 33.2V Clamp 45.8A Ipp Tvs Diode Through Hole DO-201 | |
| 34.2V Clamp 11.5A Ipp Tvs Diode Through Hole MPG06 | |
| 34.7V Clamp 43.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 35.5V Clamp 143.7A Ipp Tvs Diode Through Hole P600 | |
| 37.5V Clamp 10.7A Ipp Tvs Diode Through Hole MPG06 | |
| 37.5V Clamp 16.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 37.5V Clamp 40.5A Ipp Tvs Diode Through Hole DO-201 | |
| 37.5V Clamp 40A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 38.9V Clamp 131.1A Ipp Tvs Diode Through Hole P600 | |
| 39.1V Clamp 10.2A Ipp Tvs Diode Through Hole MPG06 | |
| 39.1V Clamp 38.4A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 41.4V Clamp 14.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 41.4V Clamp 36.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 41.4V Clamp 36.7A Ipp Tvs Diode Through Hole DO-201 | |
| 41.4V Clamp 9.7A Ipp Tvs Diode Through Hole MPG06 | |
| 42.1V Clamp 121.1A Ipp Tvs Diode Through Hole P600 | |
| 43.5V Clamp 34.5A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 43.5V Clamp 9.2A Ipp Tvs Diode Through Hole MPG06 | |
| 45.4V Clamp 112.3A Ipp Tvs Diode Through Hole P600 | |
| 45.7V Clamp 13.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 45.7V Clamp 33.3A Ipp Tvs Diode Through Hole DO-201 | |
| 45.7V Clamp 8.8A Ipp Tvs Diode Through Hole MPG06 | |
| 47.7V Clamp 31.4A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 47.7V Clamp 8.4A Ipp Tvs Diode Through Hole MPG06 | |
| 48.4V Clamp 105.4A Ipp Tvs Diode Through Hole P600 | |
| 49.9V Clamp 12.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 49.9V Clamp 30.5A Ipp Tvs Diode Through Hole DO-201 | |
| 49.9V Clamp 8A Ipp Tvs Diode Through Hole MPG06 | |
| 52V Clamp 28.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 52V Clamp 7.7A Ipp Tvs Diode Through Hole MPG06 | |
| 53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600 | |
| 53.9V Clamp 11.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 53.9V Clamp 27.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 53.9V Clamp 28.2A Ipp Tvs Diode Through Hole DO-201 | |
| 53.9V Clamp 7.4A Ipp Tvs Diode Through Hole MPG06 | |
| 56.4V Clamp 26.6A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 56.4V Clamp 7.1A Ipp Tvs Diode Through Hole MPG06 | |
| 58.1V Clamp 87.8A Ipp Tvs Diode Through Hole P600 | |
| 59.3V Clamp 10.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 59.3V Clamp 25.6A Ipp Tvs Diode Through Hole DO-201 | |
| 59.3V Clamp 6.7A Ipp Tvs Diode Through Hole MPG06 | |
| 61.9V Clamp 24.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 61.9V Clamp 6.5A Ipp Tvs Diode Through Hole MPG06 | |
| 64.5V Clamp 79.1A Ipp Tvs Diode Through Hole P600 | |
| 64.8V Clamp 23.1A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 64.8V Clamp 23.5A Ipp Tvs Diode Through Hole DO-201 | |
| 64.8V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 69.4V Clamp 73.5A Ipp Tvs Diode Through Hole P600 | |
| 70.1V Clamp 21.4A Ipp Tvs Diode Surface Mount TO-277A (SMPC) | |
| 70.1V Clamp 8.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 72.7V Clamp 70.2A Ipp Tvs Diode Through Hole P600 | |
| 77.4V Clamp 65.9A Ipp Tvs Diode Through Hole P600 | |
| 77V Clamp 7.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) | |
| 8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) | |
| 8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3) | |
| 82.4V Clamp 61.9A Ipp Tvs Diode Through Hole P600 | |
| 85V Clamp 7.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 87.1V Clamp 58.6A Ipp Tvs Diode Through Hole P600 | |
| 8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-3 | |
| 92V Clamp 6.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 93.6V Clamp 54.5A Ipp Tvs Diode Through Hole P600 | |
| 96.8V Clamp 52.7A Ipp Tvs Diode Through Hole P600 | |
| Clamp Ipp Tvs Diode Surface Mount 4-DSLGA | |
| Clamp Ipp Tvs Diode Surface Mount 4-SOP | |
| Clamp Ipp Tvs Diode Surface Mount 6-SON (1.45x1) | |
| Clamp Ipp Tvs Diode Surface Mount 6-SON (3x3) | |
| Clamp Ipp Tvs Diode Surface Mount 6-USON (1.6x1.6) | |
| Clamp Ipp Tvs Diode Surface Mount SC-70-3 | |
| Clamp Ipp Tvs Diode Surface Mount SC-70-6 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-23-6 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-5 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-5X3 | |
| Diode Avalanche 600V 3A Surface Mount TO-277A (SMPC) | |
| TVS 5KW AECQ-101 TR13 ROHS | |
| TVS 7KW 24V 5%BI DO-214AB FOLDBA | |
| TVS DIODE 100VWM 162VC DO214AB | |
| TVS DIODE 110VWM 177VC DO214AB | |
| TVS DIODE 120VWM 193VC DO214AB | |
| TVS DIODE 130VWM 209VC DO214AB | |
| TVS DIODE 140VWM 226.1V DO214AB | |
| TVS DIODE 150VWM 243VC DO214AB | |
| TVS DIODE 160VWM 259VC DO214AB | |
| TVS DIODE 170VWM 275VC DO214AB | |
| TVS DIODE 23.1VWM 37.5V TO277A | |
| TVS DIODE 23.1VWM 37.5VC MPG06 | |
| TVS DIODE 25.6VWM 41.4V TO277A | |
| TVS DIODE 25.6VWM 41.4VC MPG06 | |
| TVS DIODE 28.2VWM 45.7V TO277A | |
| TVS DIODE 40.2VWM 64.8V TO277A | |
| TVS DIODE 40VWM 64.5VC DO214AB | |
| TVS DIODE 43VWM 69.4VC DO214AB | |
| TVS DIODE 45VWM 72.7VC DO214AB | |
| TVS DIODE 48VWM 77.4VC DO214AB | |
| TVS DIODE 5.5VWM 14VC 2X1SON | |
| TVS DIODE 5.5VWM 14VC SOT5X3 | |
| TVS DIODE 5.5VWM 15VC 16TSSOP | |
| TVS DIODE 5.5VWM 15VC 16UQFN | |
| TVS DIODE 51VWM 82.4VC DO214AB | |
| TVS DIODE 54VWM 87.1VC DO214AB | |
| TVS DIODE 58VWM 93.6VC DO214AB | |
| TVS DIODE 5VWM 15VC 2X1SON | |
| TVS DIODE 60VWM 96.8VC DO214AB | |
| TVS DIODE 64VWM 103VC DO214AB | |
| TVS DIODE 70VWM 113VC DO214AB | |
| TVS DIODE 75VWM 121VC DO214AB | |
| TVS DIODE 78VWM 126VC DO214AB | |
| TVS DIODE 85VWM 137VC DO214AB | |
| TVS DIODE 90VWM 146VC DO214AB | |
| TVS SURF MT LOW VCL DO214AA AECQ | |
| TVS SURF MT LOW VCL DO214AB AECQ |
| << Prev | Next >> |