9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
TVS DIODE 5VWM 9.8VC SOD923
TVS DIODE 5VWM 9.8VC SOD923
SOD-923 EUT SNGL CPR PBF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SZESD9M5.0ST5GTR-ND | SZESD9M5.0ST5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-923 | SOD-923 |
| VC | 9.8 volts | 9.8 volts |