onsemi 225 W 33 V Zener Diode SZMMSZ33ET1G

Description
225 W Energy Rated Zener 33 V SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ33ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W, 33 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225 W, 33 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ33ET1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
225 W Energy Rated Zener 33 V SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ33ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W, 33 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225 W, 33 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ33ET1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
225 W 33 V Zener Diode
287-SZMMSZ33ET1G
225 W 33 V Zener Diode 287-SZMMSZ33ET1G
225 W Energy Rated Zener 33 V SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ33ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W, 33 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225 W, 33 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ33ET1G can be used for catalog matching and distributor lookup.

225 W Energy Rated Zener 33 V SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ33ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W, 33 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225 W, 33 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ33ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 970320-SZMMSZ33ET1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
970320-SZMMSZ33ET1G
Discrete Semiconductor Products - Diodes - Zener - Single 970320-SZMMSZ33ET1G
Win Source Part Number: 970320-SZMMSZ33ET1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 23.1 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 80 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZMMSZ33ET1G-ND,488- SZMMSZ33ET1GTR,488-S ZMMSZ33ET1GDKR,488-S ZMMSZ33ET1GCT Base Product Number: SZMMSZ33

Win Source Part Number: 970320-SZMMSZ33ET1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 23.1 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ33ET1G-ND,488-SZMMSZ33ET1GTR,488-SZMMSZ33ET1GDKR,488-SZMMSZ33ET1GCT
Base Product Number: SZMMSZ33

Buy Now Datasheet
Single Zener Diodes - 488-SZMMSZ33ET1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ33ET1GCT-ND
Single Zener Diodes 488-SZMMSZ33ET1GCT-ND
Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 488-SZMMSZ33ET1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ33ET1GTR-ND
Single Zener Diodes 488-SZMMSZ33ET1GTR-ND
Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 488-SZMMSZ33ET1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ33ET1GDKR-ND
Single Zener Diodes 488-SZMMSZ33ET1GDKR-ND
Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMSZ33ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMSZ33ET1G
Discrete Semiconductor Products - Diodes - Zener SZMMSZ33ET1G
DIODE ZENER 33V 500MW SOD123

DIODE ZENER 33V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-SZMMSZ33ET1G 970320-SZMMSZ33ET1G 488-SZMMSZ33ET1GCT-ND SZMMSZ33ET1G
Product Name 225 W 33 V Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 33 volts 33 volts 33 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data