onsemi TVS - TVS - Diodes - SZESD8472MUT5G SZESD8472MUT5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 898767-SZESD8472MUT5 G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 14V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: SZESD8472 Categories: Circuit Protection Case / Package: 2-X3DFN (0.6x0.3) (0201) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: , SZESD8472MUT5G-ND, 488-SZESD8472MUT5GCT , 488-SZESD8472MUT5GDK R, 488-SZESD8472MUT5GTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 898767-SZESD8472MUT5 G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 14V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: SZESD8472 Categories: Circuit Protection Case / Package: 2-X3DFN (0.6x0.3) (0201) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: , SZESD8472MUT5G-ND, 488-SZESD8472MUT5GCT , 488-SZESD8472MUT5GDK R, 488-SZESD8472MUT5GTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SZESD8472MUT5G - 898767-SZESD8472MUT5G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZESD8472MUT5G
898767-SZESD8472MUT5G
TVS - TVS - Diodes - SZESD8472MUT5G 898767-SZESD8472MUT5G
Manufacturer: ON Semiconductor Win Source Part Number: 898767-SZESD8472MUT5 G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 14V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: SZESD8472 Categories: Circuit Protection Case / Package: 2-X3DFN (0.6x0.3) (0201) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: , SZESD8472MUT5G-ND, 488-SZESD8472MUT5GCT , 488-SZESD8472MUT5GDK R, 488-SZESD8472MUT5GTR

Manufacturer: ON Semiconductor
Win Source Part Number: 898767-SZESD8472MUT5G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 14V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZESD8472
Categories: Circuit Protection
Case / Package: 2-X3DFN (0.6x0.3) (0201)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: , SZESD8472MUT5G-ND, 488-SZESD8472MUT5GCT, 488-SZESD8472MUT5GDKR, 488-SZESD8472MUT5GTR

Buy Now Datasheet
Low-Power TVS Protection Diode - 144-SZESD8472MUT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power TVS Protection Diode
144-SZESD8472MUT5G
Low-Power TVS Protection Diode 144-SZESD8472MUT5G
Ultra-Low Capacitance RF ESD Protection Ultra-Low Capacitance RF ESD Protection, 10000-REEL Product overview: SZESD8472MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD8472MUT5G can be used for catalog matching and distributor lookup.

Ultra-Low Capacitance RF ESD Protection Ultra-Low Capacitance RF ESD Protection, 10000-REEL Product overview: SZESD8472MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD8472MUT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 488-SZESD8472MUT5GTR-ND - DigiKey
Thief River Falls, MN, United States
17.8V Clamp 2.4A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

17.8V Clamp 2.4A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
TVS Diodes - 488-SZESD8472MUT5GDKR-ND - DigiKey
Thief River Falls, MN, United States
17.8V Clamp 2.4A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

17.8V Clamp 2.4A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
TVS Diodes - 488-SZESD8472MUT5GCT-ND - DigiKey
Thief River Falls, MN, United States
17.8V Clamp 2.4A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

17.8V Clamp 2.4A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZESD8472MUT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZESD8472MUT5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZESD8472MUT5G
TVS DIODE 5.3VWM 14VC 2X3DFN

TVS DIODE 5.3VWM 14VC 2X3DFN

Supplier's Site
TVS Diodes SZESD8472MUT5G
TVS DIODE 5.3VWM 14VC 2X3DFN

TVS DIODE 5.3VWM 14VC 2X3DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 898767-SZESD8472MUT5G 144-SZESD8472MUT5G 488-SZESD8472MUT5GTR-ND SZESD8472MUT5G SZESD8472MUT5G
Product Name TVS - TVS - Diodes - SZESD8472MUT5G Low-Power TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package 2-X3DFN (0.6x0.3) (0201) Tape and Reel 0201 (0603 Metric) 2-X3DFN (0.6x0.3) (0201) 0201 (0603 Metric)
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data