Zener Diode 33V 500mW ±5% Surface Mount SOD-123
Zener Diodes ZEN REG 0.5W 33V
DIODE ZENER 33V 500MW SOD123
ZENER DIODE, 33V, 0.5W, SOD-123; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZxxxT1G Series RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ33T3G-ND | SZMMSZ33T3G | SZMMSZ33T3G | 76T7692 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 33V, 0.5W, Sod-123; Zener Voltage Nom Onsemi |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| Life Cycle Stage | Removed; Obsolete | |||
| VZ | 33 volts | |||
| ZZT | 80 ohms |