Zener Diode 51V 300mW ±6% Surface Mount SOD-323
DIODE ZENER 51V 300MW SOD323
DIODE ZENER 51V 300MW SOD323
Manufacturer: onsemi
Win Source Part Number: 1324917-SZMM3Z51VT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 35.7 V
Voltage - Zener (Nom) (Vz): 51 V
Impedance (Max) (Zzt): 500 Ohms
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 488-SZMM3Z51VT1GCT,4
Base Product Number: SZMM3
RoHS Status: ROHS3 Compliant
200mW 5% Zener, SOD323F 51 V (Automotive), 3000-REEL Product overview: SZMM3Z51VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 51 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 51 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z51VT1G can be used for catalog matching and distributor lookup.
DIODE ZENER 51V 300MW SOD323
ZENER DIODE, 51V, 0.3W, SOD-323; Zener Voltage Nom:51V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxT1G Series RoHS Compliant: Yes
Zener Diodes SOD-323 COPPER PB FR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZMM3Z51VT1GTR-ND | 1324917-SZMM3Z51VT1G | 287-SZMM3Z51VT1G | SZMM3Z51VT1G | 68Y0650 | SZMM3Z51VT1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Automotive 200mW 51 V Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 51V, 0.3W, Sod-323; Zener Voltage Nom Onsemi | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 51 volts | 51 volts | ||||
| ZZT | 500 ohms | 500 ohms |