Manufacturer: onsemi
Win Source Part Number: 1325524-SZMMBZ5261BL
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 36 V
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 105 Ohms
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 2156-SZMMBZ5261BLT1G
Base Product Number: SZMMBZ5261
RoHS Status: ROHS3 Compliant
DIODE ZENER 47V 225MW SOT23-3
Zener Diode 47V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 47V 225MW SOT23-3
225 mW; 5% Zener Diode Voltage Regulator
ZENER DIODE, 47V, 0.225W, SOT-23; Zener Voltage Nom:47V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1
Zener Diodes ZEN REG .225W 47V
DIODE ZENER 47V 225MW SOT23-3
| Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1325524-SZMMBZ5261BLT1G | 488-SZMMBZ5261BLT1GDKR-ND | SZMMBZ5261BLT1G | 76T7648 | SZMMBZ5261BLT1G | SZMMBZ5261BLT1G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode, 47V, 0.225W, Sot-23; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; SOT-23 | SOT-23 | SOT23; SOT-23-3 (TO-236) | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VZ | 47 volts | 47 volts | ||||
| ZZT | 105 ohms | 105 ohms | ||||
| IR | 0.1000 mA | 100 mA |