onsemi Dual Zener 26V 40W TVS Protection Diode SZMMBZ33VALT1G

Description
Dual Zener TVS Diode, 26V Working, 40W Peak Power, SOT-23 Product overview: SZMMBZ33VALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, TVS, 26V, 40W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, TVS, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ33VALT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Zener TVS Diode, 26V Working, 40W Peak Power, SOT-23 Product overview: SZMMBZ33VALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, TVS, 26V, 40W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, TVS, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ33VALT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Zener 26V 40W TVS Protection Diode
144-SZMMBZ33VALT1G
Dual Zener 26V 40W TVS Protection Diode 144-SZMMBZ33VALT1G
Dual Zener TVS Diode, 26V Working, 40W Peak Power, SOT-23 Product overview: SZMMBZ33VALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, TVS, 26V, 40W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, TVS, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ33VALT1G can be used for catalog matching and distributor lookup.

Dual Zener TVS Diode, 26V Working, 40W Peak Power, SOT-23 Product overview: SZMMBZ33VALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, TVS, 26V, 40W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, TVS, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ33VALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - SZMMBZ33VALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ33VALT1GOSTR-ND
Zener Diode Arrays SZMMBZ33VALT1GOSTR-ND
46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - SZMMBZ33VALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ33VALT1GOSDKR-ND
Zener Diode Arrays SZMMBZ33VALT1GOSDKR-ND
46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - SZMMBZ33VALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ33VALT1GOSCT-ND
Zener Diode Arrays SZMMBZ33VALT1GOSCT-ND
46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS - TVS - Diodes - SZMMBZ33VALT1G - 801204-SZMMBZ33VALT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZMMBZ33VALT1G
801204-SZMMBZ33VALT1G
TVS - TVS - Diodes - SZMMBZ33VALT1G 801204-SZMMBZ33VALT1G
Manufacturer: ON Semiconductor Win Source Part Number: 801204-SZMMBZ33VALT1 G Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 2 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 31.35V Current - Peak Pulse (10/1000μs): 870mA Power - Peak Pulse: 40W Power Line Protection: No Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 46V Part Number Series: MMBZ*V

Manufacturer: ON Semiconductor
Win Source Part Number: 801204-SZMMBZ33VALT1G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 31.35V
Current - Peak Pulse (10/1000μs): 870mA
Power - Peak Pulse: 40W
Power Line Protection: No
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 46V
Part Number Series: MMBZ*V

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZMMBZ33VALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZMMBZ33VALT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZMMBZ33VALT1G
TVS DIODE 26VWM 46VC SOT23-3

TVS DIODE 26VWM 46VC SOT23-3

Supplier's Site
Diode, Aec-Q101, Esd Protection, Sot-23; Clamping Voltage Vc Max Onsemi - 50AC7320 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd Protection, Sot-23; Clamping Voltage Vc Max Onsemi
50AC7320
Diode, Aec-Q101, Esd Protection, Sot-23; Clamping Voltage Vc Max Onsemi 50AC7320
DIODE, AEC-Q101, ESD PROTECTION, SOT-23; Clamping Voltage Vc Max:46V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:SZMMBZxxxALT1G Series; Automotive Qualification RoHS Compliant: Yes

DIODE, AEC-Q101, ESD PROTECTION, SOT-23; Clamping Voltage Vc Max:46V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:SZMMBZxxxALT1G Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes SZMMBZ33VALT1G
TVS DIODE 26VWM 46VC SOT23-3

TVS DIODE 26VWM 46VC SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SZMMBZ33VALT1G SZMMBZ33VALT1GOSTR-ND 801204-SZMMBZ33VALT1G SZMMBZ33VALT1G 50AC7320 SZMMBZ33VALT1G
Product Name Dual Zener 26V 40W TVS Protection Diode Zener Diode Arrays TVS - TVS - Diodes - SZMMBZ33VALT1G Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Aec-Q101, Esd Protection, Sot-23; Clamping Voltage Vc Max Onsemi TVS Diodes
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
PD 40000 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
Rectifier Diodes, Type SBD - Model: PH868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
High-voltage switching diode - BAS21AW-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
TVS Diodes - 1690743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details