onsemi Zener Diode Arrays SZMMBZ27VALT1G

Description
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote
Description
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TVS Diode, part number MMBZ5V6ALT1G, is designed for transient overvoltage protection in sensitive electronic applications. It features a unidirectional configuration with a reverse standoff voltage of 22V and a maximum clamping voltage of 40V. The diode is housed in a compact SOT-23 package, allowing for efficient use of board space, making it suitable for high-density applications. This device can handle a peak power dissipation of 40W for 1.0 ms, ensuring robust protection against voltage spikes. It has an ESD rating of Class 3B (>16 kV) per the Human Body Model and is compliant with IEC61000-4-2 Level 4, indicating its effectiveness in ESD protection. The diode also exhibits low leakage current of less than 5.0 µA, contributing to its reliability in various applications. The MMBZ5V6ALT1G is RoHS compliant and comes in a Pb-free package, making it suitable for environmentally conscious designs. Its dual junction common anode design allows for the protection of two separate lines within a single package, enhancing flexibility in PCB design.

Datasheet Summary
Powered by GS/AI

The TVS Diode, part number MMBZ5V6ALT1G, is designed for transient overvoltage protection in sensitive electronic applications. It features a unidirectional configuration with a reverse standoff voltage of 22V and a maximum clamping voltage of 40V. The diode is housed in a compact SOT-23 package, allowing for efficient use of board space, making it suitable for high-density applications. This device can handle a peak power dissipation of 40W for 1.0 ms, ensuring robust protection against voltage spikes. It has an ESD rating of Class 3B (>16 kV) per the Human Body Model and is compliant with IEC61000-4-2 Level 4, indicating its effectiveness in ESD protection. The diode also exhibits low leakage current of less than 5.0 µA, contributing to its reliability in various applications. The MMBZ5V6ALT1G is RoHS compliant and comes in a Pb-free package, making it suitable for environmentally conscious designs. Its dual junction common anode design allows for the protection of two separate lines within a single package, enhancing flexibility in PCB design.

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - SZMMBZ27VALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ27VALT1GOSCT-ND
Zener Diode Arrays SZMMBZ27VALT1GOSCT-ND
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - SZMMBZ27VALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ27VALT1GOSDKR-ND
Zener Diode Arrays SZMMBZ27VALT1GOSDKR-ND
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - SZMMBZ27VALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ27VALT1GOSTR-ND
Zener Diode Arrays SZMMBZ27VALT1GOSTR-ND
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
22V 40W SOT-23 TVS Protection Diode
144-SZMMBZ27VALT1G
22V 40W SOT-23 TVS Protection Diode 144-SZMMBZ27VALT1G
TVS Diode, 22V, Unidirectional, 40W, SOT-23 Product overview: SZMMBZ27VALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 40W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ27VALT1G can be used for catalog matching and distributor lookup.

TVS Diode, 22V, Unidirectional, 40W, SOT-23 Product overview: SZMMBZ27VALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 40W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ27VALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZMMBZ27VALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZMMBZ27VALT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZMMBZ27VALT1G
TVS DIODE 22VWM 40VC SOT23-3

TVS DIODE 22VWM 40VC SOT23-3

Supplier's Site
TVS Diodes SZMMBZ27VALT1G
TVS DIODE 22VWM 40VC SOT23-3

TVS DIODE 22VWM 40VC SOT23-3

Supplier's Site Datasheet
Tvs Diode, 40W, 22V, Unidir, Sot-23; Product Range Onsemi - 81Y7338 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 40W, 22V, Unidir, Sot-23; Product Range Onsemi
81Y7338
Tvs Diode, 40W, 22V, Unidir, Sot-23; Product Range Onsemi 81Y7338
TVS DIODE, 40W, 22V, UNIDIR, SOT-23; Product Range:SZMMB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:25.65V RoHS Compliant: Yes

TVS DIODE, 40W, 22V, UNIDIR, SOT-23; Product Range:SZMMB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:25.65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZMMBZ27VALT1GOSCT-ND 144-SZMMBZ27VALT1G SZMMBZ27VALT1G SZMMBZ27VALT1G 81Y7338
Product Name Zener Diode Arrays 22V 40W SOT-23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 40W, 22V, Unidir, Sot-23; Product Range Onsemi
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
Configuration Single
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data