onsemi Single Zener Diodes SZMMBZ5241BLT1G

Description
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZMMBZ5241BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5241BLT1GOSCT-ND
Single Zener Diodes SZMMBZ5241BLT1GOSCT-ND
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5241BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5241BLT1GOSDKR-ND
Single Zener Diodes SZMMBZ5241BLT1GOSDKR-ND
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5241BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5241BLT1GOSTR-ND
Single Zener Diodes SZMMBZ5241BLT1GOSTR-ND
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - SZMMBZ5241BLT1G - 898801-SZMMBZ5241BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMMBZ5241BLT1G
898801-SZMMBZ5241BLT1G
Diodes - Zener - Single - SZMMBZ5241BLT1G 898801-SZMMBZ5241BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 898801-SZMMBZ5241BLT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 11 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZMMBZ5241 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZMMBZ5241BLT1GOSDKR , SZMMBZ5241BLT1G-ND, SZMMBZ5241BLT1GOSTR, SZMMBZ5241BLT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 898801-SZMMBZ5241BLT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 11 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMBZ5241
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMMBZ5241BLT1GOSDKR, SZMMBZ5241BLT1G-ND, SZMMBZ5241BLT1GOSTR, SZMMBZ5241BLT1GOSCT

Buy Now Datasheet
 - SZMMBZ5241BLT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 11V V(Z), 5.24%, 0.225W, Silicon, Unidirectional, TO-236AB

Zener Diode, 11V V(Z), 5.24%, 0.225W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMBZ5241BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMBZ5241BLT1G
Discrete Semiconductor Products - Diodes - Zener SZMMBZ5241BLT1G
DIODE ZENER 11V 225MW SOT23-3

DIODE ZENER 11V 225MW SOT23-3

Supplier's Site
Zener Diode, 11V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 76T7628 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 11V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
76T7628
Zener Diode, 11V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 76T7628
ZENER DIODE, 11V, 0.225W, SOT-23; Zener Voltage Nom:11V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1 G Series RoHS Compliant: Yes

ZENER DIODE, 11V, 0.225W, SOT-23; Zener Voltage Nom:11V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - SZMMBZ5241BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMMBZ5241BLT1G
Single Zener Diodes SZMMBZ5241BLT1G
DIODE ZENER 11V 225MW SOT23-3

DIODE ZENER 11V 225MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZMMBZ5241BLT1GOSCT-ND 898801-SZMMBZ5241BLT1G SZMMBZ5241BLT1G SZMMBZ5241BLT1G 76T7628 SZMMBZ5241BLT1G
Product Name Single Zener Diodes Diodes - Zener - Single - SZMMBZ5241BLT1G Discrete Semiconductor Products - Diodes - Zener Zener Diode, 11V, 0.225W, Sot-23; Zener Voltage Nom Onsemi Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-CPR SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
VZ 11 volts 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7514584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-A3V0-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers