Zener Diode 4.7V 500mW ±6.4% Surface Mount SOD-523
Zener Diode 4.7V 500mW ±6.4% Surface Mount SOD-523
Zener Diode 4.7V 500mW ±6.4% Surface Mount SOD-523
Manufacturer: ON Semiconductor
Win Source Part Number: 898789-SZMM5Z4V7T1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 4.7 V 500 mW ±6.4% Surface Mount SOD-523
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMM5
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMM5Z4V7T1GOSDKR, SZMM5Z4V7T1G-ND, SZMM5Z4V7T1GOSTR, SZMM5Z4V7T1GOSCT
Zener Diodes SOD-523 EUT SNGL CU PBF
DIODE ZENER 4.7V 500MW SOD523
DIODE ZENER 4.7V 500MW SOD523
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMM5Z4V7T1GOSTR-ND | 898789-SZMM5Z4V7T1G | SZMM5Z4V7T1G | SZMM5Z4V7T1G | SZMM5Z4V7T1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZMM5Z4V7T1G | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD-523; SOD-523 | SOD-523; SOD-523-2 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| VZ | 4.7 volts | 4.7 volts |