Win Source Part Number: 1279682-SZMMBZ5259BL
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 30 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMBZ5259BLT1GOSDKR
Base Product Number: SZMMBZ5259
Zener Diode 39V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode 39V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode 39V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
225 mW; 5% Zener Diode Voltage Regulator
ZENER DIODE, 39V, 0.225W, SOT-23; Zener Voltage Nom:39V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1
Zener Diodes ZEN REG .225W 39V
DIODE ZENER 39V 225MW SOT23-3
| Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279682-SZMMBZ5259BLT1G | SZMMBZ5259BLT1GOSTR-ND | SZMMBZ5259BLT1G | 76T7646 | SZMMBZ5259BLT1G | SZMMBZ5259BLT1G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode, 39V, 0.225W, Sot-23; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; SOT-23 | SOT-23-3 | SOT23; SOT-23-3 (TO-236) | |
| VZ | 39 volts | 39 volts | ||||
| ZZT | 80 ohms | 80 ohms | ||||
| IR | 0.1000 mA | 100 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) |