Win Source Part Number: 1225095-SZMM5Z33VT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6.1%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 23.2 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMM5Z33VT1GOSTR,SZM
Base Product Number: SZMM5
500 mW Standard Tolerance Zener Diode Voltage Regulators 33 V (Automotive)
Zener Diode 33V 500mW ±6.1% Surface Mount SOD-523
Zener Diode 33V 500mW ±6.1% Surface Mount SOD-523
Zener Diode 33V 500mW ±6.1% Surface Mount SOD-523
ZENER DIODE, AUTO, 33V, 0.5W, SOD-523; Zener Voltage Vz Typ:33V; Power Dissipation Pd:500mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMM5ZxxxT1G Series; RoHS Compliant: Yes
DIODE ZENER 33V 500MW SOD523
DIODE ZENER 33V 500MW SOD523
Zener Diodes SOD-523 EUT SNGL PB FREE
| Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1225095-SZMM5Z33VT1G | SZMM5Z33VT1G | SZMM5Z33VT1GOSDKR-ND | 13AC4064 | SZMM5Z33VT1G | SZMM5Z33VT1G | SZMM5Z33VT1G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode, Auto, 33V, 0.5W, Sod-523; Zener Voltage Vz Typ Onsemi | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 2 LEAD | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD523-2 | |
| VZ | 33 volts | 33 volts | 33 volts | 33 volts | |||
| ZZT | 80 ohms | 80 ohms | 80 ohms | ||||
| IR | 0.0500 mA | 5.00E-5 mA | 50 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |